EN
  • EN
  • DE

LMR36520ADDAR

Part No LMR36520ADDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC DC/DC BUCK CONVERTER 65V 2A  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 2A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LMR36520
Other Names 296-LMR36520ADDARCT,296-LMR36520ADDARDKR,296-LMR36520ADDARTR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249640-LMR36520ADDAR
Ultra Librarian 3D Model Ultra Librarian LMR36520ADDAR CAD Model

Description

The LMR36520ADDAR from Texas Instruments is a highly efficient, small form-factor, easy-to-use step-down (buck) voltage regulator that is capable of delivering up to 2A of continuous output current. This advanced power solution is designed to meet the needs of a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage Range: The LMR36520ADDAR provides an adjustable output voltage range from 0.8V to 12V, which caters to the needs of various low-voltage systems.
  • Input Voltage Range: With an input voltage range of 4V to 65V, this regulator supports a broad spectrum of power sources, including those found in automotive and industrial environments.
  • High Efficiency: Its innovative design offers high efficiency that minimizes heat generation and power loss, making it an ideal choice for energy-sensitive applications.
  • Frequency Synchronization: The device includes frequency synchronization to an external clock, which reduces electromagnetic interference (EMI) and allows for a cleaner power supply.
  • Thermal Protection: It features thermal shutdown and overcurrent protection, safeguarding the device and the system against excessive temperature and current conditions.
  • Small Package: Available in a small VQFN package, the LMR36520ADDAR saves valuable board space while still delivering robust power performance.

Applications

The versatile LMR36520ADDAR is suitable for a variety of applications, including:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Automotive infotainment and cluster
  • Industrial control and automation
  • Networking and telecom equipment
  • Consumer electronics

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and compact size, the LMR36520ADDAR from Texas Instruments stands out as a versatile and reliable solution for a multitude of power regulation needs. Its advanced features ensure performance, durability, and ease of integration into various systems, making it a top choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9852 $54.1860
125+ $0.8084 $101.0500
195+ $0.7831 $152.7045
265+ $0.7579 $200.8435
345+ $0.7326 $252.7470
460+ $0.6568 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,881 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess