EN
  • EN
  • DE

LMS1585AIS-1.5

Part No LMS1585AIS-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LMS1585A 5A/LMS1587 5A and 3A Low Dropout Fast Response Regulators | IC REG LIN 1.5V 5A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.4V at 5A
Output Current 5A
Current - Quiescent (Iq) 7mA
Maximum Supply Current 13mA
PSRR 60 ~ 72 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LMS1585
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1201913-LMS1585AIS-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS1585AIS-1.5 CAD Model

Description

Product Overview: LMS1585AIS-1.5

The LMS1585AIS-1.5 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 1.5 volts. This robust component is well-suited for a variety of applications that require a stable and clean power supply, such as precision instrumentation, computer peripherals, and digital systems.

Featuring an impressive dropout voltage and a fast transient response, the LMS1585AIS-1.5 is capable of supplying up to 5A of output current with a typical dropout voltage of just 1.5V at full load. This makes it an excellent choice for systems that operate under varying load conditions and need a consistent voltage supply without the inefficiencies of higher dropout regulators.

The device is constructed with an advanced BiCMOS process, which allows for low quiescent current and a reduced sensitivity to load changes, thereby ensuring a stable output voltage even under dynamic conditions. Additionally, the LMS1585AIS-1.5 offers protection features such as over-current and over-temperature shutdown, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

The regulator is available in a robust TO-263 package, which provides excellent power dissipation and space efficiency on the circuit board. This package is also known for its reliability, making the LMS1585AIS-1.5 a dependable choice for critical applications where long-term stability is paramount.

Texas Instruments provides comprehensive technical support for the LMS1585AIS-1.5, including detailed datasheets, application notes, and design resources. This support enables designers to fully harness the capabilities of the LMS1585AIS-1.5 and integrate it seamlessly into their power management solutions.

In summary, the LMS1585AIS-1.5 from Texas Instruments stands out as a high-quality LDO voltage regulator that offers a fixed 1.5V output, high current capability, and advanced protection features, all within a compact and reliable package, making it an ideal choice for a wide range of power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess