EN
  • EN
  • DE

LMS1587CT-ADJ

Part No LMS1587CT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LMS1585A 5A/LMS1587 5A and 3A Low Dropout Fast Response Regulators | IC REG LINEAR POS ADJ 3A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 11.7V
Maximum Dropout Voltage 1.3V at 3A
Output Current 3A
Current - Quiescent (Iq) 7mA
Maximum Supply Current 13mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LMS1587
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1201924-LMS1587CT-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1587CT-ADJ CAD Model

Description

The LMS1587CT-ADJ from Texas Instruments is a high-performance, adjustable low-dropout (LDO) linear regulator designed to deliver superior regulation and transient response performance. This regulator is capable of providing an adjustable output voltage, making it a versatile solution for a wide range of applications including embedded systems, networking equipment, and industrial machinery.

Key Features

  • Adjustable Output Voltage: The LMS1587CT-ADJ offers an adjustable voltage range, which can be set from 1.21V to a maximum of 20V with the use of external resistors. This flexibility allows designers to tailor the output to meet specific requirements of their application.
  • High Current Capability: This device is capable of delivering up to 3A of continuous output current, which is ideal for powering heavy loads.
  • Low Dropout Voltage: The low dropout voltage of typically 1.5V at full load minimizes power loss and improves efficiency, which is critical in battery-powered devices.
  • Fast Transient Response: The LMS1587CT-ADJ provides excellent transient response, which helps to maintain a stable output voltage despite rapid changes in load, thereby protecting downstream components.
  • Protection Features: The device includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation and safeguarding against damage from abnormal operating conditions.

Applications

The LMS1587CT-ADJ is suitable for a variety of applications that require high current and adjustable output voltages. Some of these applications include:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Industrial control systems
  • Automotive electronics

Conclusion

With its combination of flexibility, high current capability, and robust protection features, the LMS1587CT-ADJ from Texas Instruments stands out as a reliable and efficient solution for a wide range of power management applications. Its ability to provide stable and precise voltage regulation makes it a go-to choice for engineers and designers looking for performance and reliability in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess