EN
  • EN
  • DE

LMT01DQXR

Part No LMT01DQXR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -50C-150C 2WSON / Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C 2-WSON (1.7x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type PWM
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.6875°C)
Test Condition -20°C ~ 90°C (-50°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 2-WDFN
Supplier Device Package 2-WSON (1.7x2.5)
Base Product Number LMT01
Other Names 296-47665-1,296-47665-2,296-47665-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234013-LMT01DQXR
Ultra Librarian 3D Model Ultra Librarian LMT01DQXR CAD Model

Description

Introducing the LMT01DQXR Temperature Sensor from Texas Instruments

The LMT01DQXR is a high-precision, digital temperature sensor developed by the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to offer both accuracy and simplicity, this device is ideal for a variety of applications ranging from consumer electronics to industrial systems.

Key Features:

  • Accuracy: The LMT01DQXR boasts an impressive ±0.5°C accuracy in the range of -20°C to 100°C and ±1.0°C accuracy in the range of -55°C to 150°C. This level of precision ensures reliable temperature readings in critical applications.
  • Wide Temperature Range: With an operational range from -55°C to +150°C, this sensor is versatile enough to handle extreme conditions, making it suitable for a wide array of environments.
  • Two-Wire Interface: This sensor uses a simple serial interface that requires only two wires, reducing the complexity of system design and saving on board space.
  • Small Package Size: The LMT01DQXR comes in a tiny 6-bump DSBGA package, which is highly beneficial for space-constrained applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices, ensuring a longer operational lifespan without frequent battery replacements or recharges.

Applications:

The versatility of the LMT01DQXR makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics (e.g., smartphones, tablets, wearables)
  • Industrial Controls
  • Medical Equipment
  • Environmental Monitoring Systems
  • Automotive Systems

Why Choose the LMT01DQXR?

With its high accuracy, wide operating temperature range, and ease of integration, the LMT01DQXR from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate reliable temperature sensing into their projects. Its small form factor and low power requirements make it an excellent option for modern, compact designs that demand high performance without compromising on efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2134 $54.6030
105+ $0.9956 $104.5380
160+ $0.9645 $154.3200
215+ $0.9334 $200.6810
280+ $0.9023 $252.6440
375+ $0.8089 $303.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess