EN
  • EN
  • DE

LMV1031URX-20/NOPB

Part No LMV1031URX-20/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Dimension 4-XFBGA, DSBGA
Win Source Part Number 1055626-LMV1031URX-20/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LMV1031URX-20/NOPB CAD Model

Description

Product Overview: LMV1031URX-20/NOPB

The LMV1031URX-20/NOPB is a high-performance, low-voltage analog microphone amplifier designed by Texas Instruments. It is a key component for applications requiring miniature, high-quality audio capture, such as mobile phones, headsets, and other portable audio devices. The device is engineered to provide excellent audio performance while maintaining power efficiency, making it an ideal choice for battery-powered systems.

Key Features

  • Low Operating Voltage: The amplifier operates at a supply voltage range of 1.5V to 3.6V, which is compatible with most portable device battery specifications.
  • High SNR: With a high signal-to-noise ratio (SNR), the LMV1031URX-20/NOPB ensures clear audio capture, which is critical for high-quality voice and sound recording.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 125 µA of supply current, thereby extending the battery life of the host device.
  • Advanced Packaging: Housed in a tiny 4-bump micro SMD package, the amplifier is designed for space-constrained applications, enabling compact and discreet integration into end products.
  • Robust Performance: The amplifier is designed to operate over a wide temperature range of -30°C to +85°C, ensuring reliable performance across various operating conditions.

Applications

The LMV1031URX-20/NOPB is well-suited for a variety of applications where audio quality and power efficiency are paramount. It is commonly used in:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Voice-Activated Systems
  • Portable Audio Recorders
  • Hearing Aids

Product Benefits

Integrating the LMV1031URX-20/NOPB into your design can lead to a number of benefits, including improved audio performance, longer battery life, and the ability to create smaller, more discrete products. Its high SNR and low power consumption make it an excellent choice for designers looking to enhance the user experience in audio-critical applications without compromising on device size or battery efficiency.

With Texas Instruments' reputation for quality and support, the LMV1031URX-20/NOPB stands out as a reliable and efficient solution for your analog microphone amplifier needs.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2132 $54.5940
90+ $1.1365 $102.2850
140+ $1.0981 $153.7340
200+ $1.0213 $204.2600
255+ $0.9829 $250.6395
320+ $0.9445 $302.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess