EN
  • EN
  • DE
  • IT

LMV321DCKR

Part No LMV321DCKR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT353
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 719041-LMV321DCKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV321DCKR CAD Model

Description

LMV321DCKR Operational Amplifier by Texas Instruments

The LMV321DCKR from Texas Instruments is a high-performance, low-voltage operational amplifier that is part of the LMV3xx series. This device is specifically designed to operate with a single or dual supply voltage, making it versatile for a wide range of applications. It is housed in a compact SC-70 package, which is ideal for space-constrained applications.

Key Features

  • Supply Voltage: The LMV321DCKR operates at a supply voltage range of 2.7V to 5.5V, which is suitable for battery-powered devices and low-voltage systems.
  • Low Power Consumption: With a quiescent current of just 130 µA, this operational amplifier is optimized for low-power applications, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to drive the output to either supply rail, providing a wide dynamic range which is especially useful in single-supply operations.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, allowing for adequate frequency response in feedback applications such as filters and amplifiers.
  • Input Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Temperature Range: The operational amplifier can function over an extended temperature range from -40°C to 125°C, making it reliable in various environmental conditions.

Applications

The LMV321DCKR is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-operated devices
  • Signal conditioning
  • Sensors and transducers interfacing
  • Active filtering
  • Medical instrumentation
  • Consumer electronics

In summary, the LMV321DCKR operational amplifier from Texas Instruments offers an excellent balance of performance, power efficiency, and versatility, making it a prime choice for engineers and designers working on a broad spectrum of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess