EN
  • EN
  • DE

LMV722QDGKRQ1

Part No LMV722QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMV722
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47082-6, LMV722QDGKRQ1-ND, 296-47082-2, 296-47082-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923510-LMV722QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LMV722QDGKRQ1 CAD Model

Description

Product Overview: LMV722QDGKRQ1 from Texas Instruments

The LMV722QDGKRQ1 is a high-performance, precision operational amplifier from Texas Instruments, designed specifically for the demanding requirements of automotive and industrial applications. This op-amp is part of the LMV722 series, which is known for its low noise, low voltage, and low power consumption, making it an ideal choice for a wide range of electronic circuits.

With its advanced design, the LMV722QDGKRQ1 features a rail-to-rail output, which allows for a wide dynamic range, making it suitable for single-supply applications. The device operates on a supply voltage ranging from 2.7V to 5.5V, which provides flexibility in various power environments. Its low input offset voltage and high unity-gain bandwidth of 10 MHz ensure accurate signal amplification with minimal distortion.

The operational amplifier is packaged in an 8-pin VSSOP (Very Small Shrink Outline Package), which is ideal for space-constrained applications. The compact footprint of the LMV722QDGKRQ1 allows designers to minimize the size of their PCB layouts while still benefiting from the op-amp's high performance.

One of the standout features of the LMV722QDGKRQ1 is its automotive qualification, meeting the stringent requirements of the AEC-Q100 standard. This qualification ensures that the op-amp can withstand the harsh conditions typically found in automotive environments, such as extreme temperatures, vibrations, and electrical transients. As a result, it is well-suited for use in automotive electronics, including sensor interfaces, navigation systems, and audio applications.

In addition to its automotive applications, the LMV722QDGKRQ1 is also a great fit for industrial equipment. Its robust design and reliable performance make it suitable for process control systems, instrumentation, and other precision analog circuits.

Overall, the LMV722QDGKRQ1 from Texas Instruments is a versatile operational amplifier that delivers high precision and low power consumption, making it a top choice for engineers looking to enhance the performance and efficiency of their automotive and industrial electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0880 $50.1120
52+ $1.9558 $101.7016
80+ $1.8897 $151.1760
114+ $1.7576 $200.3664
148+ $1.6915 $250.3420
185+ $1.6254 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess