The LMV821M5 from Texas Instruments is a highly advanced, low power, general-purpose operational amplifier. This product is designed to offer a unique blend of performance and power efficiency, making it suitable for a wide range of applications.
- Supply Voltage Range: It operates at a voltage supply range of 2.7V to 5.5V, making it compatible with a variety of systems.
- Low Supply Current: It boasts a low supply current of just 17µA, ensuring minimal energy consumption.
- Low Input Bias Current: It has a low input bias current of 1pA, which greatly reduces errors due to input bias currents.
- Low Input Offset Voltage: It has a low input offset voltage of 500µV, making it a highly accurate solution for precision applications.
- Gain Bandwidth: It offers a gain bandwidth of 1MHz, ensuring high speed performance.
- Rail-to-Rail Input/Output: It features rail-to-rail input and output, which simplifies single supply operation.
- Small Package: It comes in a small SOT-23-5 package, making it suitable for space-constrained applications.
- Wide Operating Temperature Range: It has a wide operating temperature range of -40°C to 125°C, ensuring reliable operation even in harsh environments.