EN
  • EN
  • DE

LMX1501AJM

Part No LMX1501AJM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299886-LMX1501AJM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX1501AJM CAD Model

Description

The is a high-performance, energy-efficient frequency synthesizer from Texas Instruments.

  • Frequency Range: 1.1 GHz to 1.6 GHz
  • Phase Noise Performance: Ensures clean and stable signal transmission
  • Programmable Divide-by-Two Option: Extends frequency range
  • Power-Saving Mode: Reduces power consumption when not in use
  • Package: 24-pin TSSOP
  • Compliance: RoHS compliant
  • Applications: Cellular phones, cordless telephones, personal communication services, and more

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess