EN
  • EN
  • DE

LTC6930IDCB-4.19#TRPBF

Part No LTC6930IDCB-4.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 4.194304MHz/ 2.097MHz/ 1.048MHz/ 0.524MHz/ 0.262MHz/ 0.131MHz/ 0.065MHz/ 0.032MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin DFN EP T/R / IC OSC SILICON 4.194304MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 4.194304MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 490μA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Mounting SMD
Win Source Part Number 784456-LTC6930IDCB-4.19#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930IDCB-4.19#TRPBF CAD Model

Description

The LTC6930IDCB-4.19#TRPBF is a high precision, fixed frequency silicon oscillator from Linear Technology, renowned for its innovative and reliable semiconductor solutions. This compact, low power component is designed to provide a stable and accurate clock signal for a wide range of electronic applications, from portable devices to industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 4.19MHz, offering a precise timing solution for your circuits.
  • Accuracy: With excellent frequency accuracy and temperature stability, the LTC6930 series ensures reliable performance under varying environmental conditions.
  • Supply Voltage: It operates over a supply voltage range of 2.25V to 5.5V, making it versatile for different power requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which is crucial for extending battery life in portable devices.
  • Output Drive: The oscillator provides a CMOS output which can drive multiple loads, facilitating integration into various designs.
  • Package: It comes in a compact 6-pin DFN package, which is ideal for space-constrained applications.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to 125°C, ensuring functionality in harsh conditions.

Applications

The LTC6930IDCB-4.19#TRPBF is a versatile component suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communications
  • Microprocessor and microcontroller clock generation
  • Measurement and test equipment
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC6930 series. The LTC6930IDCB-4.19#TRPBF is manufactured to stringent standards, ensuring consistent performance and longevity in your electronic designs. Whether you're developing consumer electronics or industrial systems, this oscillator provides a dependable timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6406 $57.4210
75+ $1.3461 $100.9575
120+ $1.3041 $156.4920
160+ $1.2620 $201.9200
205+ $1.2199 $250.0795
275+ $1.0937 $300.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess