EN
  • EN
  • DE

LMX2433TMC

Part No LMX2433TMC
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828028-LMX2433TMC
Ultra Librarian 3D Model Ultra Librarian LMX2433TMC CAD Model

Description

The LMX2433TMC from Texas Instruments is a highly integrated, high-performance Dual PLLatinum™ Low Power Dual Frequency Synthesizer designed for use in wireless communication devices. This advanced component is ideal for applications requiring a stable and precise frequency source, such as mobile phones, WLAN, PDAs, and other RF communication devices.

Key Features

  • Frequency Range: The LMX2433TMC operates with a wide frequency range, making it suitable for various applications. The VCO frequency range is 2.0 to 4.0 GHz, while the output frequency range is 0.5 to 2.0 GHz.
  • Dual PLL Design: Equipped with two phase-locked loops (PLLs), this device allows for independent frequency synthesis for both RF and IF stages.
  • Low Power Consumption: Optimized for power-sensitive applications, the LMX2433TMC features a low current consumption, thus extending the battery life of portable devices.
  • Programmable Charge Pump Currents: Users can program the charge pump currents to optimize the loop filter and VCO performance.
  • Fast Lock Times: The synthesizer is engineered for quick lock times, ensuring rapid frequency settling and stable operation.
  • Serial Interface: The device includes a three-wire serial interface for programming, which simplifies the integration into system designs.
  • Power-Down Feature: A power-down feature is available to minimize power consumption when the device is not in use.

Applications

  • Wireless Communication Devices
  • Mobile Phones
  • WLAN Systems
  • Personal Digital Assistants (PDAs)
  • Other RF Applications

The LMX2433TMC synthesizer is provided in a compact TSSOP package, making it easy to integrate into space-constrained designs. Its high level of integration, coupled with its low power consumption and dual PLL functionality, makes it an excellent choice for designers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6300 $52.6000
47+ $2.1579 $101.4213
72+ $2.0905 $150.5160
99+ $2.0230 $200.2770
128+ $1.9556 $250.3168
172+ $1.7533 $301.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess