EN
  • EN
  • DE

LMX2492QRTWTQ1

Part No LMX2492QRTWTQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC HIGH FREQ PLL 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 14GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055857-LMX2492QRTWTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2492QRTWTQ1 CAD Model

Description

LMX2492QRTWTQ1 - Texas Instruments Phase-Locked Loop (PLL) Frequency Synthesizer

The LMX2492QRTWTQ1 is a highly integrated, advanced phase-locked loop (PLL) frequency synthesizer produced by Texas Instruments, designed to meet the rigorous requirements of automotive and industrial applications. This component is capable of generating a stable, precise frequency output, which is essential for various electronic systems that require reliable clocking solutions.

Key Features:

  • Wide Frequency Range: The LMX2492QRTWTQ1 offers a broad frequency range, which allows it to be used in a variety of applications, from low-frequency systems to high-frequency RF designs.
  • High Performance: It delivers exceptional phase noise performance, which is critical for maintaining signal integrity in sensitive communication and measurement systems.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) with a frequency range that can be extended using external components.
  • Programmable Output Power: The output power of the VCO is programmable, enabling it to be optimized for specific system requirements.
  • Delta-Sigma Modulator: It features a high-order delta-sigma modulator that allows for fine frequency resolution and low spurious levels.
  • FastLock and Cycle-Slip Reduction: These technologies facilitate quick frequency acquisition and help maintain lock stability.
  • Robust Design: The LMX2492QRTWTQ1 is designed to withstand the harsh conditions often encountered in automotive and industrial environments.

Applications:

The LMX2492QRTWTQ1 is suitable for various applications, including:

  • Automotive infotainment and telematics
  • Radar and navigation systems
  • Wireless communication infrastructure
  • Test and measurement equipment

Quality and Reliability:

As a product designed for automotive use, the LMX2492QRTWTQ1 adheres to the stringent quality standards set by the automotive industry. It is qualified for operation under extreme temperatures and has been rigorously tested to ensure reliability and performance over the product's lifespan.

Package and Availability:

Offered in a compact QFN package, the LMX2492QRTWTQ1 is designed for space-constrained applications. Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to facilitate the integration of this PLL into your next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8301 $89.6602
3+ $36.7836 $110.3508
5+ $35.6342 $178.1710
6+ $34.4847 $206.9082
8+ $33.3352 $266.6816
11+ $29.8867 $328.7537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess