EN
  • EN
  • DE

LMX2531LQ1778E

Part No LMX2531LQ1778E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202448-LMX2531LQ1778E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1778E CAD Model

Description

The LMX2531LQ1778E from Texas Instruments is a high-performance frequency synthesizer system that integrates a delta-sigma fractional-N PLL, a VCO with fully integrated tank circuit, and a high quality, low noise voltage regulator. This advanced device is designed to meet the stringent requirements of wireless infrastructure equipment, including base stations, mobile handsets, WLAN, and other RF communication systems.

Key Features

  • Integrated VCO: The device features a Voltage-Controlled Oscillator (VCO) with an integrated tank circuit, which simplifies the design and reduces external component count.
  • Wide Frequency Range: The LMX2531LQ1778E is capable of generating frequencies from 400 MHz up to 2.5 GHz, making it versatile for a wide range of applications.
  • Low Phase Noise: Designed for applications that require low phase noise, the synthesizer provides excellent performance, which is critical for high-speed wireless communication.
  • High Resolution: The fractional-N PLL allows for fine frequency resolution, enabling precise control over the output frequency.
  • Programmable: The device is programmable through a three-wire serial interface, allowing for easy integration and control within system designs.
  • Power Supply: It operates from a single supply voltage, with an integrated low-noise LDO regulator ensuring clean power delivery to the PLL and VCO.

Applications

The LMX2531LQ1778E is ideal for a variety of RF applications that require high performance and reliability. It is commonly used in:

  • Wireless Infrastructure (Base Stations)
  • Mobile Handsets
  • WLAN (Wireless Local Area Network)
  • Broadband Wireless Access
  • Other RF Communication Systems

Package and Quality

The LMX2531LQ1778E is offered in a QFN-36 (Quad Flat No-leads) package, which is designed for a compact footprint and minimal space on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

For designers and engineers looking for a high-performance, flexible, and easy-to-use frequency synthesizer, the LMX2531LQ1778E from Texas Instruments is an excellent choice that combines functionality and quality in a single device.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1711 $50.8555
12+ $8.3456 $100.1472
19+ $8.0848 $153.6112
26+ $7.8240 $203.4240
34+ $7.5632 $257.1488
45+ $6.7808 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess