EN
  • EN
  • DE

LMX2531SQ1778E

Part No LMX2531SQ1778E
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828032-LMX2531SQ1778E
Ultra Librarian 3D Model Ultra Librarian LMX2531SQ1778E CAD Model

Description

Product Overview: Texas Instruments LMX2531SQ1778E

The LMX2531SQ1778E is a high-performance, low-power frequency synthesizer system from Texas Instruments, designed to provide an advanced solution for a wide range of applications. This integrated circuit incorporates a high-frequency phase-locked loop (PLL) with a fully integrated voltage-controlled oscillator (VCO), delivering exceptional performance in terms of phase noise and output stability.

Key Features

  • High-Frequency Performance: The LMX2531SQ1778E is capable of operating at a wide frequency range, making it suitable for various communication systems including GSM, PCS, DCS, WCDMA, and WLAN.
  • Low Phase Noise: With its excellent phase noise characteristics, the device ensures a clean signal output, which is critical for high-performance wireless systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required, leading to a more compact and reliable end product.
  • Programmable Outputs: The device features programmable dual-modulus prescalers, allowing for flexible output frequency configurations.
  • Power Efficiency: Designed with power conservation in mind, the LMX2531SQ1778E offers a low-power standby mode, making it an ideal choice for battery-powered devices.

Applications

The versatility of the LMX2531SQ1778E makes it an excellent choice for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Wireless communication devices (smartphones, tablets)
  • Global Positioning System (GPS) receivers
  • Test and measurement equipment

Technical Specifications

  • Supply Voltage: 2.8V to 3.2V
  • Output Frequency Range: 0.25 GHz to 2.5 GHz (VCO)
  • Package: Surface-mount technology (SMT) compatible
  • Operating Temperature: -40°C to 85°C

For engineers and designers seeking a robust and flexible frequency synthesizer, the LMX2531SQ1778E by Texas Instruments stands out as a top-tier component that combines high performance with ease of integration, ensuring the success of their high-frequency applications.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess