EN
  • EN
  • DE

LMX2582RHAR

Part No LMX2582RHAR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description PHASE LOCKED LOOPS -WIDEBAND SYN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel
Product Status Active
Function VCO
Frequency 20MHz ~ 5.5GHz
RF Type Cellular
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number LMX2582
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843417-LMX2582RHAR
Ultra Librarian 3D Model Ultra Librarian LMX2582RHAR CAD Model

Description

The LMX2582RHAR from Texas Instruments is a high-performance, wideband frequency synthesizer that is capable of generating frequencies from 20 MHz to 5.5 GHz. This advanced integrated circuit is designed to meet the stringent requirements of fast-changing and phase-coherent RF systems, making it an ideal choice for applications in wireless infrastructure, test and measurement equipment, and aerospace and defense.

Key Features

  • Wide Frequency Range: Capable of generating signals from 20 MHz up to 5.5 GHz without the need for external frequency doublers.
  • Low Phase Noise Performance: Provides excellent signal quality with low phase noise, crucial for high-performance wireless systems.
  • Integrated VCOs: Features integrated wideband voltage-controlled oscillators (VCOs) that reduce the need for external components.
  • Flexible Output Options: Offers dual differential outputs that can be independently controlled, allowing for a variety of output frequency configurations.
  • Programmable Divider: Includes a fractional-N divider with advanced phase noise cancellation for fine frequency resolution and tuning.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul)
  • Test and Measurement Equipment
  • Software Defined Radios (SDR)
  • Satellite Communications
  • Aerospace and Defense Systems

The LMX2582RHAR is available in a compact 40-pin QFN package, ensuring a minimal footprint on the circuit board and is designed for easy integration into a variety of systems. With its robust feature set, the LMX2582RHAR synthesizer from Texas Instruments provides engineers with a versatile and reliable solution for generating precise and stable frequencies in demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8639 $59.4556
9+ $12.1960 $109.7640
13+ $11.8149 $153.5937
18+ $11.4338 $205.8084
23+ $11.0527 $254.2121
31+ $9.9093 $307.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess