EN
  • EN
  • DE

LMX9838SB/NOPB

Part No LMX9838SB/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC MODULE BLUETOOTH CERTIFIED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 135
Category RF/IF and RFID
Family RF Transceiver ICs
Packaging Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0
Frequency 2.4GHz
Data Rate (Max) 704kbps
Power - Output 3dBm
Sensitivity -80dBm
Memory Size 16kB RAM
Serial Interfaces UART
GPIO 3
Operating Supply Voltage 3 V ~ 3.6 V
Current - Receiving 65mA
Current - Transmitting 65mA
Operating Temperature Range -40°C ~ 85°C
Package 70-LGA
Catalog LMX9838
Win Source Part Number 084959-LMX9838SB/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX9838SB/NOPB CAD Model

Description

The is a highly efficient, secure, and user-friendly Bluetooth Serial Port Module from Texas Instruments, a global semiconductor design and manufacturing company.

  • Features: Fully configured Bluetooth 2.0 system, low power consumption, on-board antenna, crystal oscillators, and passive components
  • Power Consumption: Operates on a single 3.3V power supply, includes power management hardware and firmware
  • Security: Secure simple pairing, link key generation, and encryption
  • Profiles: Serial Port Profile (SPP), Generic Access Profile (GAP), Service Discovery Application Profile (SDAP)
  • Compliance: RoHS compliant

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess