EN
  • EN
  • DE

LMZ31503RUQR-P

Part No LMZ31503RUQR-P
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14.5V
Voltage - Output 1 0.8 ~ 5.5V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Operating Temperature -40°C ~ 85°C
Efficiency 93.3%
Mounting Type Surface Mount
Package / Case 47-BQFN Module
Size / Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Supplier Device Package 47-B1QFN (15x9)
Ultra Librarian 3D Model Ultra Librarian LMZ31503RUQR-P CAD Model

You May Also Be Interested in

Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 30W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER / DC DC Converter Output Input
Lowest to $22.5502
Traco Power
DC/DC CONVERTER 24V 300W / Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess