EN
  • EN
  • DE

LMZ31710EVM-001

Part No LMZ31710EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LMZ31710 / LMZ31710 DC to DC Converter and Switching Regulator Module 0.6VDC/0.9VDC/1.2VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V, 0.9V, 1.2V, 1.8V, 2.5V, 3.3V or 5V
Output Current 10A
Voltage - Input 2.95 V ~ 17 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ31710
Win Source Part Number 779631-LMZ31710EVM-001
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LMZ31710
Introduction Date August 03, 2014
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ31710EVM-001 CAD Model

Description

Product Overview: LMZ31710EVM-001 from Texas Instruments

The LMZ31710EVM-001 is a fully assembled and tested evaluation module for the LMZ31710 power module from Texas Instruments. This high-performance power solution is designed to simplify the design process for a wide range of applications, providing an efficient and reliable power supply with a minimal footprint. The LMZ31710 power module is a 10A, scalable, and easy-to-use integrated power solution that combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.

Key Features:

  • High Efficiency: The LMZ31710EVM-001 offers a high level of efficiency, which is crucial for maintaining thermal performance and reliability in your design.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 3.6V, allowing for a wide range of uses and flexibility in application.
  • Integrated Inductor: The power module includes an integrated inductor, which helps to reduce the design complexity and the number of external components required.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring that it can operate reliably under various conditions.
  • Easy-to-Use: The EVM comes with a user-friendly layout that is designed for optimal evaluation and testing, making it simple for engineers to explore the capabilities of the LMZ31710 power module.

Applications:

The LMZ31710EVM-001 is suitable for a broad range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Test and Measurement
  • Enterprise Computing

What's Included:

The evaluation module includes the LMZ31710 power module and all necessary components for immediate use. It provides several test points and jumpers, which allow for easy evaluation of the device's functions and performance. The EVM also includes comprehensive documentation, such as a user guide and schematic, to assist in the evaluation process.

With the LMZ31710EVM-001, designers can quickly and efficiently validate the performance of the LMZ31710 power module, expediting the development cycle and helping to bring products to market faster.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
STMicroelectronics
BOARD EVAL L5991/STP12NK80Z
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess