The LP2902M/NOPB is a high-quality, advanced technology product from Texas Instruments, a world-renowned leader in the semiconductor industry. This product is a part of the LP2902 series and is recognized for its high performance, reliability, and durability.
- Quad Operational Amplifier: Offers superior performance in a range of applications.
- Low Power Consumption: Ideal for battery-powered systems.
- Wide Operating Voltage Range: Operates from a supply voltage ranging from 3V to 32V for single supply operation and ±1.5V to ±16V for dual supply operation.
- Temperature Resilience: Operates from -40°C to 125°C.
- Short-circuit Protection: Ensures long-lasting performance.
- Package: 14-pin SOIC, easy to handle and install.
- Environmental Compliance: RoHS compliant, free from lead, mercury, and other hazardous substances.
In conclusion, the LP2902M/NOPB from Texas Instruments is a high-performance, reliable, and durable quad operational amplifier.