EN
  • EN
  • DE

LP2951ACN

Part No LP2951ACN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LP2951
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1202784-LP2951ACN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951ACN CAD Model

Description

The LP2951ACN is a versatile, low-power voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This adjustable and fixed voltage regulator offers a variety of features that make it suitable for a broad range of applications, from automotive to consumer electronics.

Key Features

  • Output Voltage: The LP2951ACN can be programmed from 1.24V to 29V with external resistors for the adjustable version. Fixed output versions are also available in standard voltages, making it suitable for various applications.
  • Low Dropout: It features a low dropout voltage, typically 380 mV at a 100 mA load, which enhances its efficiency and allows operation down to lower input-to-output differentials.
  • Current and Power Efficiency: This regulator has a low quiescent current, making it ideal for battery-powered applications. It can supply up to 100 mA of output current with a high overall power efficiency.
  • Versatility: With its wide operating temperature range from -40°C to +125°C, the LP2951ACN can reliably function in various environments.
  • Protection Features: It includes built-in protection features such as short-circuit protection and thermal overload protection, ensuring the longevity and reliability of both the regulator and the application it is used in.
  • Error Flag: An error flag output warns of a low output voltage, often due to falling out of regulation or excessive load conditions.

Applications

The LP2951ACN is highly adaptable and can be used in a multitude of electronic circuits. Its applications include but are not limited to:

  • Battery-powered devices
  • Automotive electronics
  • Portable consumer electronics
  • Power supplies
  • Linear regulators in DC-DC converter systems

Package and Quality

Texas Instruments ensures that the LP2951ACN is available in a standard 8-pin PDIP package, which is widely used and easy to integrate into various circuit board designs. TI's commitment to quality means that this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4329 $51.9480
285+ $0.3552 $101.2320
440+ $0.3441 $151.4040
605+ $0.3330 $201.4650
780+ $0.3219 $251.0820
1,040+ $0.2886 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess