EN
  • EN
  • DE

LP2951CSD

Part No LP2951CSD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LP2951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202810-LP2951CSD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951CSD CAD Model

Description

Overview of the LP2951CSD from Texas Instruments

The LP2951CSD, manufactured by Texas Instruments, is a versatile, low-dropout voltage regulator designed to cater to a wide array of applications. This integrated circuit is notable for its low power consumption and stable performance, making it a reliable choice for maintaining a consistent voltage level in electronic devices.

Key Features

  • Adjustable Output: The LP2951CSD offers an adjustable output voltage that can be set from 1.24V to 29V, providing flexibility for various design requirements.
  • Low Dropout Voltage: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving system efficiency.
  • Current and Thermal Limiting: This device incorporates current limiting and thermal shutdown features, enhancing the safety and reliability of the system by protecting against over-current and over-temperature conditions.
  • Low Quiescent Current: The LP2951CSD is optimized for low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the amount of noise in the power supply and allows for the use of smaller, more cost-effective capacitors.

Applications

The LP2951CSD is ideal for a variety of applications where voltage regulation is essential. These include:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power supplies

Package and Availability

The device is available in a compact WSON package, which is suitable for space-constrained applications. Its small footprint allows for integration into a wide range of electronic assemblies. Texas Instruments provides this regulator in various package options to accommodate different design needs.

With its combination of features and performance, the LP2951CSD from Texas Instruments stands out as a reliable and efficient solution for precise voltage regulation in both commercial and industrial environments.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7218 $202.1040
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess