EN
  • EN
  • DE

LP2951CSDX

Part No LP2951CSDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196643-LP2951CSDX
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 1.235V (5V)
Voltage - Output (Max) 29V
Current - Output 100mA
Ultra Librarian 3D Model Ultra Librarian LP2951CSDX CAD Model

Description

The Texas Instruments LP2951CSDX is a versatile, low-dropout voltage regulator designed to cater to a wide array of applications, from automotive to consumer electronics. This regulator is highly appreciated for its low power consumption and stable performance, making it an ideal choice for battery-powered devices and other power-sensitive applications.

Key Features

  • Adjustable Output: The LP2951CSDX offers an adjustable output voltage range from 1.24V to 29V, allowing for high flexibility in various circuit designs.
  • Low Dropout: Its low dropout voltage enables efficient regulation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall efficiency.
  • Current and Thermal Limiting: Built-in current limiting and thermal shutdown features protect the device and the application from damage due to overcurrent and overheating conditions.
  • Low Quiescent Current: The device's quiescent current is low, which is beneficial for extending battery life in portable applications.
  • Stability: The LP2951CSDX is stable with low equivalent series resistance (ESR) capacitors, making it compatible with a variety of capacitive loads.

Applications

  • Automotive systems
  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supply
  • Linear power regulators

Package and Availability

The LP2951CSDX is offered in a small-outline integrated circuit (SOIC) package, which is conducive for space-constrained applications. The device is available in tape and reel packaging, simplifying the manufacturing process for high-volume production. Texas Instruments provides comprehensive technical support and documentation, ensuring ease of integration into various designs.

For detailed specifications, application notes, and design resources, visit the Texas Instruments official product page.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
125+ $0.8303 $103.7875
190+ $0.8022 $152.4180
270+ $0.7461 $201.4470
350+ $0.7181 $251.3350
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess