EN
  • EN
  • DE

LP2953IN

Part No LP2953IN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number LP2953
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1202825-LP2953IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2953IN CAD Model

Description

The LP2953IN is a versatile and reliable voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to provide precise voltage control and is ideal for a wide range of applications, from consumer electronics to industrial systems. With its robust design, the LP2953IN ensures stable and efficient operation, making it a trusted choice for engineers and designers alike.

Key Features:

  • Output Voltage: The LP2953IN provides an adjustable output voltage range from 1.24V to 29V, which can be set using external resistors. This flexibility allows it to cater to various circuit requirements.
  • Current Capability: It has a maximum output current capacity of 250mA, which is suitable for low-power applications.
  • Low Dropout Voltage: The regulator features a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages.
  • High Accuracy: With a tight output voltage tolerance, the LP2953IN provides high accuracy, which is crucial for sensitive electronic components.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from overheating and potential damage.
  • Low Quiescent Current: Its low quiescent current makes it an energy-efficient option for battery-powered devices.

Applications:

The LP2953IN is suitable for a variety of applications, including but not limited to:

  • Power supply for microcontrollers and digital systems
  • Battery chargers
  • Consumer electronics
  • Automotive applications
  • Telecommunications equipment

Package and Quality:

Packaged in a robust PDIP (Plastic Dual-In-Line Package), the LP2953IN is designed for through-hole mounting, which is amenable for prototyping and production environments. Texas Instruments commits to high-quality standards, ensuring that each LP2953IN voltage regulator meets rigorous performance and reliability criteria.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess