EN
  • EN
  • DE

LP2954AIT

Part No LP2954AIT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2954/LP2954A 5V and Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LINEAR 5V 250MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LP2954
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1202830-LP2954AIT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2954AIT CAD Model

Description

The LP2954AIT from Texas Instruments is a state-of-the-art low-dropout (LDO) voltage regulator designed to deliver stable and reliable performance for a wide range of applications. This component is particularly well-suited for battery-powered electronics, thanks to its low power consumption and high efficiency.

Key Features

  • Adjustable Output: The LP2954AIT offers an adjustable output voltage range from 1.24V to 29V, providing versatility to power various devices with different voltage requirements.
  • High Accuracy: This regulator maintains a tight output voltage tolerance, ensuring high accuracy and stability under varying input voltages and load conditions.
  • Low Dropout Voltage: With a low dropout voltage, the LP2954AIT can continue to regulate the output voltage even when the input-to-output differential is minimal, making it ideal for battery-operated devices where maximizing the use of available input voltage is crucial.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life, which is critical for portable applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: In-built current limiting protects the regulator and the load from fault conditions.

Applications

The LP2954AIT is ideal for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power supply for microcontrollers and analog circuits

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LP2954AIT is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability for critical systems.

Technical Specifications

Parameter Value
Output Voltage Range 1.24V to 29V
Dropout Voltage (Typical) 0.4V at 250mA
Output Current Up to 250 mA
Quiescent Current Typically 50 µA
Package TO-220

With its robust feature set and versatile application range, the LP2954AIT from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess