EN
  • EN
  • DE
  • IT

LP2957IS/NOPB

Part No LP2957IS/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 200μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056131-LP2957IS/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2957IS/NOPB CAD Model

Description

Product Overview: LP2957IS/NOPB - Texas Instruments

The LP2957IS/NOPB is a high-performance, low-dropout regulator designed by Texas Instruments to deliver a continuous 5V output with a fixed voltage. This component is a reliable solution for a wide range of applications that require a stable and precise voltage supply, making it an essential part of any power management system.

With its impressive dropout voltage of just 40mV at a 250mA load, the LP2957IS/NOPB ensures efficient operation even in conditions where the input voltage is very close to the output voltage. This characteristic makes it particularly well-suited for battery-operated devices, where maximizing the battery life is crucial.

The LP2957IS/NOPB is also equipped with a host of protective features that safeguard the device and the system it powers. These include thermal shutdown, which prevents damage due to overheating, and current limit, which protects against overcurrent conditions. Additionally, the device has a low quiescent current, which further enhances its suitability for portable applications by reducing power consumption when in standby mode.

Its robust design ensures reliability across a wide temperature range, making it a versatile choice for both commercial and industrial applications. The LP2957IS/NOPB comes in a TO-263 package, known for its excellent power dissipation characteristics, which is critical for maintaining performance and longevity in high-power or thermally challenging environments.

Texas Instruments has designed the LP2957IS/NOPB with ease of use in mind. It requires minimal external components, simplifying design and reducing time to market for products that incorporate it. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the LP2957IS/NOPB offers a compact, efficient, and reliable voltage regulation solution that you can count on.

In summary, the LP2957IS/NOPB from Texas Instruments is a testament to the company's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3016 $56.7144
22+ $5.1706 $113.7532
34+ $5.0090 $170.3060
47+ $4.8474 $227.8278
60+ $4.6859 $281.1540
80+ $4.2011 $336.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess