EN
  • EN
  • DE

LP2960IMX-5.0/NOPB

Part No LP2960IMX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 16SOIC / LDO Regulator Pos 5V 0.5A 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 0.8V @ 500mA
Output Current 500mA
Operating Supply Current 600μA ~ 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 779683-LP2960IMX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2960
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2960IMX-5.0/NOPB CAD Model

Description

Product Overview: LP2960IMX-5.0/NOPB

The LP2960IMX-5.0/NOPB is a highly reliable low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This component ensures a steady 5V output voltage and is an ideal choice for sensitive electronics requiring a stable power supply. With its robust design, the LP2960IMX-5.0/NOPB is capable of delivering up to 500mA of continuous current, making it suitable for a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for standard logic levels and operation of microcontrollers and digital circuits.
  • Output Current: Capable of supplying up to 500mA, suitable for small to medium power requirements.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Built-in current limiting prevents damage from overcurrent conditions.
  • Package: Available in a surface-mount package, specifically the SOIC-8 (Small Outline Integrated Circuit) package, for easy integration into circuit designs.
  • Green Product: The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP2960IMX-5.0/NOPB is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics

With its combination of features, the LP2960IMX-5.0/NOPB from Texas Instruments provides reliable performance for circuits that require a fixed 5V supply. Its protective features and compliance with environmental standards make it a safe and responsible choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess