EN
  • EN
  • DE

LP2966IMM-2518

Part No LP2966IMM-2518
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator | IC REG LIN 2.5/1.8V 150MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V, 1.8V
Maximum Dropout Voltage 0.27V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2966
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202853-LP2966IMM-2518
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-2518 CAD Model

Description

The LP2966IMM-2518 is a high-performance, dual-output low-dropout (LDO) regulator designed by Texas Instruments. This precision device is specifically engineered to provide a stable and reliable power supply in a variety of electronic applications. The LP2966IMM-2518 comes in a compact, 8-pin VSSOP (MSOP) package, making it an ideal choice for space-constrained applications.

Key Features

  • Dual Output: The LP2966IMM-2518 features two independent LDO regulators, capable of delivering 150 mA of continuous current per output.
  • Low Dropout Voltage: This regulator offers an extremely low dropout voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring reliable performance and stability for sensitive electronics.
  • Low Noise: Designed for applications requiring low noise power supplies, the LP2966IMM-2518 offers excellent power supply ripple rejection and noise performance.
  • Adjustable Output: While the device comes with preset output voltages of 2.5V and 1.8V, it also offers the flexibility to adjust the output voltage using external resistors.
  • Thermal Protection: Thermal overload protection is built-in, which helps to safeguard the device and the application from damage due to overheating.
  • Power Good Output: The LP2966IMM-2518 includes a power good (PG) output feature, which provides a status signal indicating when the output is within its nominal voltage range.

Applications

The versatility of the LP2966IMM-2518 makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Microprocessor and microcontroller systems
  • Wireless communication devices

Why Choose the LP2966IMM-2518?

For designers and engineers looking for a reliable power management solution, the LP2966IMM-2518 offers a combination of high performance, precision, and flexibility. Its dual-output capability, coupled with low noise and high accuracy, makes it an excellent choice for powering sensitive electronic circuits. Additionally, its small form factor is perfect for designs where board space is at a premium. With its robust feature set, the LP2966IMM-2518 from Texas Instruments stands out as a top-tier component for any power-critical application.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess