The LP2980AIM5-3.2 is a high-quality, low-dropout regulator (LDO) from Texas Instruments designed to deliver a fixed output voltage of 3.2V with an impressive accuracy. This LDO is an excellent choice for sensitive electronics that require a stable power supply with minimal voltage fluctuations.
Key Features
- Output Voltage: Precisely regulated 3.2V output, ideal for consistent operation of connected components.
- High Accuracy: Maintains output voltage within a tight range, ensuring reliable performance even under varying load conditions.
- Low Dropout Voltage: Operates efficiently with a minimal difference between the input and output voltage, which is beneficial in low-voltage applications.
- Current Rating: Capable of supplying up to 50mA of output current, suitable for small-scale electronic devices.
- Low Quiescent Current: Exhibits minimal current consumption when in idle mode, making it energy-efficient and battery-friendly.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Small Footprint: Available in the tiny SOT-23 package, making it an ideal choice for space-constrained applications.
Applications
The LP2980AIM5-3.2 is versatile and can be used in a wide range of applications, including:
- Battery-powered devices
- Portable electronics
- Reference voltage sources
- Small consumer electronics
- Microcontroller power supplies
Quality and Support
As a product of Texas Instruments, the LP2980AIM5-3.2 comes with the assurance of high manufacturing standards and robust quality control. TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of this LDO into your projects.
Conclusion
Whether you're designing a new piece of hardware or looking to enhance the power stability of an existing device, the LP2980AIM5-3.2 from Texas Instruments is a reliable and efficient solution. Its combination of precision, low power consumption, and compact size makes it an excellent choice for a myriad of applications that demand high-quality voltage regulation.