The LP2980IMX-5.0 is a high-quality micro-power voltage regulator designed and manufactured by Texas Instruments, a leading global semiconductor company. This product is part of Texas Instruments' expansive LP2980 series, which is renowned for its superior performance and reliability.
The LP2980IMX-5.0 is designed to meet the requirements of low power consumption and small size, making it ideal for battery-powered applications. It features a low dropout voltage and quiescent current, which are crucial for prolonging battery life. It delivers a fixed output voltage of 5.0V, with an output current of 50mA, making it suitable for a wide range of applications.
One of the standout features of the LP2980IMX-5.0 is its ability to maintain excellent line and load regulation, even with a low dropout (100mV at light loads and 380mV at 50mA) which is significant in the industry. This product also boasts an impressive shutdown IQ, which is less than 1µA when switched off, further enhancing its energy-saving capabilities.
The LP2980IMX-5.0 is also equipped with a variety of safety features, including built-in current limiting and thermal overload protection. These features prevent damage to the device in the event of an overload or excessive temperature conditions, ensuring long-lasting performance and reliability.
This voltage regulator comes in a small SOT-23 package, making it easy to integrate into various electronic systems. It also has a wide operating temperature range, from -40 to 125 degrees Celsius, making it suitable for use in a variety of harsh environments.
The LP2980IMX-5.0 is not only a testament to Texas Instruments' commitment to innovation and quality, but also a reflection of their understanding of the evolving needs of the electronics industry. With its high performance, low power consumption, and compact size, the LP2980IMX-5.0 is undoubtedly a top choice for designers looking for an efficient and reliable voltage regulator.