EN
  • EN
  • DE

LP2981A-33DBVT

Part No LP2981A-33DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 100-mA ULTRA-LOW DROPOUT REGULATOR WITH SHUTDOWN | IC REG LINEAR 3.3V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.37V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2981A-33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202905-LP2981A-33DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2981A-33DBVT CAD Model

Description

Product Overview: LP2981A-33DBVT

The LP2981A-33DBVT from Texas Instruments is a high-performance, low-dropout regulator designed for applications that require a low-power, stable power supply. This regulator is capable of delivering a continuous 100mA output current with an input voltage range from 2.7V to 16V. The output voltage is fixed at 3.3V, making it an ideal choice for powering 3.3V logic in a variety of electronic systems.

Key Features

  • Fixed Output Voltage: This regulator provides a stable 3.3V output, which is suitable for many digital and analog circuits.
  • Low Dropout: The LP2981A-33DBVT offers a low dropout voltage, typically just 280mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% at room temperature, which is critical for sensitive electronic components.
  • Low Quiescent Current: The device features a low quiescent current of typically 850µA, making it suitable for battery-powered applications.
  • Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown and current limit to protect the device and the load from damage due to overheating and overcurrent conditions.
  • Small Package Size: The LP2981A-33DBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The LP2981A-33DBVT is versatile and can be used in a wide range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth modules
  • GPS receivers
  • Microcontroller power supplies

Conclusion

With its precise voltage regulation, low dropout, and low power consumption, the LP2981A-33DBVT from Texas Instruments is an excellent choice for designers looking for a reliable power management solution that doesn't compromise on performance or space. Whether for portable devices or fixed electronic systems, this regulator provides the efficiency and stability required for today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess