EN
  • EN
  • DE

LP2985-29DBVTG4

Part No LP2985-29DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LOW-NOISE LOW-DROPOUT REGULATOR WITH SHUTDOWN | IC REG LINEAR 2.9V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.9V
Maximum Dropout Voltage 0.58V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2985-29
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1202970-LP2985-29DBVTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2985-29DBVTG4 CAD Model

Description

Product Overview: LP2985-29DBVTG4

The LP2985-29DBVTG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a well-regulated 2.9V output from a varied range of input voltages. This regulator is capable of providing up to 150mA of continuous output current with a typical dropout voltage of just 280mV at full load, making it an efficient choice for portable electronics where power efficiency is critical.

Key Features

  • Output Voltage: Precisely regulated 2.9V output, suitable for consistent power supply needs.
  • High Output Current: Capable of delivering 150mA of continuous current to support a wide range of applications.
  • Low Dropout Voltage: With a typical dropout of 280mV, it ensures minimal power loss and heat dissipation.
  • Stable with Low ESR Output Capacitors: Compatible with a variety of capacitors, including ceramic types, for enhanced flexibility in design.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable operation for sensitive electronic circuits.
  • Thermal Protection: Built-in thermal shutdown and current limit features protect the device and the downstream circuitry from damage due to overheating and overcurrent conditions.
  • Low Noise: Optimized for low voltage noise, making it ideal for noise-sensitive applications like audio and RF circuits.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Wireless LAN Cards
  • Battery-Powered Equipment

Package and Quality

The LP2985-29DBVTG4 is offered in a small, surface-mount SOT-23-5 package, which is well-suited for space-constrained applications. Texas Instruments ensures high-quality standards, providing reliability and performance that engineers and designers can trust for their critical projects.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess