EN
  • EN
  • DE

LP2985AIM5-5.3/NOPB

Part No LP2985AIM5-5.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5.3V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056271-LP2985AIM5-5.3/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-5.3/NOPB CAD Model

Description

Product Overview: LP2985AIM5-5.3/NOPB

The LP2985AIM5-5.3/NOPB is a high-performance, low-noise voltage regulator from Texas Instruments, designed to deliver a fixed output of 5.3V with an input voltage range from 6V to 16V. This regulator is part of the LP2985 series, known for its low dropout voltage and low quiescent current, making it an ideal choice for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Output Voltage: Precisely regulated 5.3V output, suitable for a wide range of electronic circuits and components.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Low Dropout Voltage: The LP2985AIM5-5.3/NOPB boasts a low dropout voltage, typically 280mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Low Quiescent Current: It features a very low quiescent current of typically 850µA, which reduces power consumption when in standby mode.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors as low as 1µF, making it compatible with modern ceramic capacitors that have low equivalent series resistance (ESR).
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions.
  • Package: The regulator is offered in a small SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LP2985AIM5-5.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth™ devices
  • Handheld instruments
  • Microcontroller power supplies

With its combination of high accuracy, low power consumption, and small form factor, the LP2985AIM5-5.3/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess