Product Overview: LP2985AITP-5.0
The LP2985AITP-5.0 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. This component is specifically designed to maintain a stable 5.0V output voltage with a fixed output configuration, making it an ideal power management solution for a wide range of electronic applications.
Key Features
- Output Voltage: Precisely regulated 5.0V output, suitable for consistent power supply needs.
- Dropout Voltage: Ultra-low dropout performance, typically 280 mV at full load (150 mA), ensuring efficiency even when input voltage is close to the output voltage.
- Output Current: Capable of delivering up to 150 mA of continuous output current, which is sufficient for small to medium power requirements.
- Stability: Stable with low-ESR ceramic capacitors, which reduces the required size of external components and saves board space.
- Thermal Protection: Built-in thermal shutdown protection that safeguards the device from damage due to overheating.
- Current Limit: Current limit feature prevents damage from output overcurrent scenarios.
Applications
The LP2985AITP-5.0 is versatile and can be used in various applications including:
- Battery-powered devices
- Portable and handheld equipment
- Reference voltage sources
- Mobile phones and PDAs
- Consumer electronics
Package and Quality
This LDO voltage regulator comes in a TO-220 package, which is known for its robustness and good thermal performance, making it suitable for commercial-grade applications. The device is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.
Conclusion
The LP2985AITP-5.0 is a reliable and efficient solution for systems that require a stable 5V power supply. With its low dropout voltage, thermal protection, and compatibility with ceramic capacitors, this voltage regulator from Texas Instruments stands out as a high-quality component for various electronic applications.