EN
  • EN
  • DE

LP2986IMM-3.3/NOPB

Part No LP2986IMM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 109121-LP2986IMM-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986IMM-3.3/NOPB CAD Model

Description

The LP2986IMM-3.3/NOPB is a high-performance, low-dropout regulator produced by Texas Instruments, a global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is part of Texas Instruments' LP2986 series, which are designed to meet the rigorous demands of contemporary electronic devices.

The LP2986IMM-3.3/NOPB offers a fixed output voltage of 3.3V, making it suitable for a wide range of applications. It is capable of delivering 200mA of continuous output current, which is more than sufficient for most low-power devices. This low-dropout regulator operates over an input voltage range of 2.5V to 16V, ensuring reliable performance even under varying power supply conditions.

One of the key features of the LP2986IMM-3.3/NOPB is its low dropout voltage, which means it can maintain regulation even when the difference between the input and output voltage is minimal. This makes it incredibly efficient and reduces the amount of wasted power. The device also has a very low quiescent current, which further enhances its efficiency.

The LP2986IMM-3.3/NOPB is available in a VSSOP-8 package, a compact and lightweight design that makes it suitable for space-constrained applications. It also features built-in thermal protection and current limit features, which help to prevent damage to the device in the event of overheating or excessive current draw.

Another notable feature of the LP2986IMM-3.3/NOPB is its fast transient response, which ensures that the output voltage remains stable even when the load or input voltage changes rapidly. This makes it ideal for use in digital systems, where sudden changes in load are common.

Texas Instruments has designed this product with high accuracy in mind. The LP2986IMM-3.3/NOPB has a precision output voltage of 3.3V, with a tolerance of only ±1%, ensuring a steady and consistent power supply.

In summary, the LP2986IMM-3.3/NOPB from Texas Instruments is a high-performance, low-dropout regulator that offers a combination of high efficiency, precision output voltage, and robust protection features. It is a versatile solution that can meet the needs of a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5997 $50.9745
205+ $0.4921 $100.8805
315+ $0.4767 $150.1605
435+ $0.4614 $200.7090
565+ $0.4460 $251.9900
755+ $0.3998 $301.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess