EN
  • EN
  • DE

LP2988IMM-2.8

Part No LP2988IMM-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 2.8V 200MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.35V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2988
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203110-LP2988IMM-2.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2988IMM-2.8 CAD Model

Description

The LP2988IMM-2.8 is a low-dropout (LDO) voltage regulator from Texas Instruments that provides a fixed output voltage of 2.8 V. It is capable of delivering up to 200 mA of current to the load, making it ideal for a wide range of applications, including portable electronics, battery-powered devices, and industrial systems.

The LP2988IMM-2.8 features a very low dropout voltage, which means that it can maintain a regulated output voltage even when the input voltage drops to within a few millivolts of the output voltage. This makes it ideal for applications where the input voltage is not always stable or where the battery voltage is declining.

The LP2988IMM-2.8 also features a programmable power-on reset (POR) delay. This allows the user to specify the amount of time that the output voltage will be held at a low level after the input voltage is applied. This can be useful for preventing premature startup of the load device or for resetting the load device after a power failure.

The LP2988IMM-2.8 is available in a small 8-pin VSSOP package, making it ideal for space-constrained applications. It is also fully qualified for automotive applications, making it a good choice for automotive electronic systems.

Features

Ultra low-dropout voltage: 200 mV at 200 mA load current Programmable power-on reset (POR) delay: 1.2 ms to 10 s Very low quiescent current: 140 μA at no load Wide input voltage range: 2.5 V to 16 V Output current capability: 200 mA Small 8-pin VSSOP package Fully qualified for automotive applications Applications

Portable electronics Battery-powered devices Industrial systems Automotive electronic systems Medical devices Telecommunications equipment Consumer electronics Benefits

The LP2988IMM-2.8's ultra low-dropout voltage makes it ideal for applications where the input voltage is not always stable or where the battery voltage is declining. The programmable POR delay allows the user to customize the startup sequence of the load device. The LP2988IMM-2.8's very low quiescent current helps to extend the battery life of portable devices. The LP2988IMM-2.8 is available in a small 8-pin VSSOP package, making it ideal for space-constrained applications. The LP2988IMM-2.8 is fully qualified for automotive applications, making it a good choice for automotive electronic systems. How to use the LP2988IMM-2.8

The LP2988IMM-2.8 is very easy to use. Simply connect the input voltage to the VIN pin and the output voltage to the VOUT pin. The POR delay can be programmed by connecting a capacitor to the CT pin. The capacitor value determines the delay time according to the following equation:

T_D = 1.2 * C_T

where:

T_D is the POR delay time in seconds C_T is the capacitance of the timing capacitor in farads The LP2988IMM-2.8 is protected against short circuit and overcurrent conditions. It also has a thermal shutdown feature to protect the device from overheating.

Conclusion

The LP2988IMM-2.8 is a versatile and easy-to-use LDO voltage regulator that is ideal for a wide range of applications. It features a very low dropout voltage, programmable POR delay, very low quiescent current, and a small 8-pin VSSOP package. The LP2988IMM-2.8 is also fully qualified for automotive applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess