EN
  • EN
  • DE

LP2988IMM-3.0/NOPB

Part No LP2988IMM-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 125012-LP2988IMM-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2988IMM-3.0/NOPB CAD Model

Description

The LP2988IMM-3.0/NOPB from Texas Instruments is a sophisticated micro-power voltage regulator from the world-renowned electronics manufacturer, Texas Instruments. This product is specifically designed to meet the rigorous demands of contemporary electronic devices and systems, offering an impressive 200mA output current and a fixed output voltage of 3.0V.

The LP2988IMM-3.0/NOPB is part of Texas Instruments' LP2988 series, which is known for its high performance and reliability. This product is designed with an advanced low-dropout regulator system that ensures a steady, uninterrupted supply of power, even under the most challenging conditions. This makes it ideal for a wide range of applications, including battery-powered systems, handheld devices, and other portable electronics that require a stable and reliable power supply.

One of the key features of the LP2988IMM-3.0/NOPB is its ultra-low dropout voltage, which is just 280mV at full load. This allows the device to operate effectively even when the input voltage is very close to the output voltage, ensuring maximum efficiency and power conservation.

Another standout feature is its low ground pin current at all load conditions, which further contributes to its power-saving capabilities. The LP2988IMM-3.0/NOPB also features an error flag output that signals when the device is about to lose regulation, or when the input voltage has fallen below a predetermined value. This allows for effective monitoring and control of the power supply, preventing potential damage to the device or system.

The LP2988IMM-3.0/NOPB is also designed for ease of use. It comes in a small, space-saving 8-pin VSSOP package, which makes it suitable for compact and high-density designs. It operates over a wide temperature range, from -40°C to +125°C, making it versatile and adaptable to various operating conditions.

In terms of safety and reliability, the LP2988IMM-3.0/NOPB does not disappoint. It features built-in thermal shutdown and current limit functions to protect the device and the system it powers from potential damage due to overheating or overcurrent conditions.

In conclusion, the LP2988IMM-3.0/NOPB from Texas Instruments is a high-performing, reliable, and efficient voltage regulator that is well-suited for a wide range of applications. Its advanced features and capabilities make it an excellent choice for any system or device that requires a steady and dependable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1209 $53.0553
40+ $2.5608 $102.4320
61+ $2.4807 $151.3227
84+ $2.4007 $201.6588
108+ $2.3207 $250.6356
145+ $2.0806 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess