EN
  • EN
  • DE

LP2989AIM-3.3

Part No LP2989AIM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.65V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 175μA
Current - Supply (Maximum) 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LP2989
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809818-LP2989AIM-3.3
Ultra Librarian 3D Model Ultra Librarian LP2989AIM-3.3 CAD Model

Description

Product Overview: LP2989AIM-3.3 Voltage Regulator

The LP2989AIM-3.3 from Texas Instruments is a precision, low dropout voltage regulator that is capable of delivering a fixed output voltage of 3.3V with an output current of up to 500mA. This high-performance regulator is designed for a variety of applications that require a stable and low noise power supply.

Key Features

  • Low Dropout Voltage: The LP2989AIM-3.3 boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Output Accuracy: With a guaranteed output voltage accuracy of ±1% at room temperature and ±2% over the full operating temperature range, this regulator provides precise voltage control for sensitive electronics.
  • Low Noise Performance: Thanks to its unique design, the LP2989AIM-3.3 exhibits exceptionally low noise characteristics, making it suitable for RF and analog circuits.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR).
  • Thermal Shutdown and Current Limit Protection: Built-in safety features include thermal shutdown to protect the device from overheating and current limit protection to prevent damage from overcurrent conditions.
  • Power Good (PG) Output: An additional feature is the power good output, which indicates when the output voltage is within specifications.

Applications

The LP2989AIM-3.3 is suitable for a wide range of applications, particularly where low voltage operation and low noise are required. It is ideal for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for analog-to-digital converters (ADCs)
  • Power supplies for digital-to-analog converters (DACs)
  • RF and telecommunications equipment
  • Audio applications

Package and Availability

The LP2989AIM-3.3 voltage regulator is available in a variety of packages, including the 8-pin SOIC (Small Outline Integrated Circuit) and VSSOP (Very Small Shrink Outline Package) for space-constrained applications. It is part of Texas Instruments' reliable and widely used power management integrated circuits, ensuring availability and support for diverse design requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6415 $50.1885
47+ $2.1674 $101.8678
72+ $2.0996 $151.1712
99+ $2.0319 $201.1581
128+ $1.9642 $251.4176
171+ $1.7610 $301.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess