EN
  • EN
  • DE
  • IT

LP2995

Part No LP2995
Manufacturer Texas Instruments
Description LP2995 DDR Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203193-LP2995
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2995 CAD Model

Description

The LP2995 from Texas Instruments is a linear voltage regulator designed specifically for the termination of DDR SDRAM memory systems. This regulator is capable of delivering a high level of precision and performance, making it an ideal choice for advanced memory applications that require stable voltage and minimal noise.

Key Features

  • Source/Sink Current Capability: The LP2995 can source and sink up to 1.5A of continuous current, which is essential for maintaining the termination voltage (VTT) at half the DDR memory supply voltage (VDDQ).
  • Low Output Voltage Offset: This regulator is designed to minimize the output voltage offset, ensuring that VTT is maintained at VDDQ/2 with high accuracy.
  • High PSRR: The LP2995 features a high power supply rejection ratio (PSRR), which significantly reduces the amount of supply noise that reaches the output, providing a cleaner voltage signal for memory termination.
  • Low Output Impedance: With its low output impedance, the LP2995 is able to respond quickly to load changes, which is crucial for maintaining stability in dynamic memory systems.

Applications

This voltage regulator is specifically tailored for DDR I, DDR II, and DDR III SDRAM memory systems, as well as other applications requiring a high-performance termination voltage that remains stable under varying load conditions.

Technical Specifications

  • Output Voltage: VTT = VDDQ/2 ±40mV
  • Input Voltage Range: 1.1V to 3.3V
  • Shutdown Current:
  • Package: Available in small-outline integrated circuit (SOIC) and thin shrink small-outline package (TSSOP) options.

For designers and engineers looking to integrate a reliable voltage regulator into their DDR memory systems, the LP2995 from Texas Instruments offers a robust solution with its precision performance and high-quality design. Detailed datasheets, application notes, and design resources are available on the Texas Instruments website to support the integration of the LP2995 into your next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3010 $58.5450
105+ $1.0676 $112.0980
165+ $1.0342 $170.6430
225+ $1.0008 $225.1800
290+ $0.9675 $280.5750
390+ $0.8673 $338.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess