EN
  • EN
  • DE

LP2998QMRX/NOPB

Part No LP2998QMRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Converter, DDR Voltage Regulator IC 1 Output 8-SO PowerPad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LP2998
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49242-2, LP2998QMRX/NOPB-ND, 296-49242-1, 296-49242-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877903-LP2998QMRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2998QMRX/NOPB CAD Model

Description

The LP2998QMRX/NOPB is a specialized power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance product is tailored to meet the stringent requirements of advanced electronics, offering a robust solution for DDR memory power supply applications.

Key Features

  • Voltage Regulation: The LP2998QMRX/NOPB provides a precise VTT bus termination voltage that is essential for stabilizing the DDR SDRAM memory systems. It maintains half of the DDR memory supply voltage (VDDQ) with high accuracy.
  • Source and Sink Capability: This device is capable of sourcing and sinking current, which is critical for maintaining the integrity of the data lines in DDR memory by providing the necessary charge and discharge paths.
  • Low Noise: The LP2998QMRX/NOPB is designed to minimize noise, ensuring clean and stable power for sensitive memory circuits, which is crucial for maintaining system reliability and performance.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the system from damage due to overheating, enhancing overall durability and reliability.

Applications

This PMIC is ideal for use in a variety of applications where DDR memory is utilized, including:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Servers and data storage systems
  • Consumer electronics such as gaming consoles

Package and Availability

The LP2998QMRX/NOPB is available in a thermally enhanced 24-lead WQFN (4x4 mm) package, providing a compact footprint for space-constrained applications. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Quality and Support

As with all Texas Instruments products, the LP2998QMRX/NOPB is backed by TI's commitment to quality and supported by the company's extensive technical resources, including datasheets, application notes, and design tools. Customers can rely on TI's global support network for any assistance needed in integrating this PMIC into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4404 $51.6060
36+ $2.8229 $101.6244
55+ $2.7347 $150.4085
76+ $2.6465 $201.1340
98+ $2.5583 $250.7134
131+ $2.2936 $300.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess