EN
  • EN
  • DE

LP3470IM5-2.93/NOPB

Part No LP3470IM5-2.93/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LP3470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3470IM5-2.93TR-NDR, LP3470IM5-2.93CT-NDR, LP3470IM5293NOPB, LP3470IM5-2.93/NOPBDKR, *LP3470IM5-2.93/NOPB, LP3470IM5-2.93/NOPBTR, LP3470IM5-2.93/NOPBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923590-LP3470IM5-2.93/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-2.93/NOPB CAD Model

Description

The LP3470IM5-2.93/NOPB is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to maintain system integrity by monitoring the supply voltage of digital systems. It ensures that the system voltage remains above a predetermined threshold, providing a reliable reset signal to the processor when necessary.

Key Features

  • Supply Voltage Monitoring: The LP3470IM5-2.93/NOPB is tailored to monitor a fixed supply voltage of 2.93V, making it suitable for a variety of low-voltage applications.
  • Low Power Consumption: This component is designed for power-sensitive applications, with an extremely low typical supply current of 9 µA, which helps to minimize power consumption in the overall system.
  • Reset Output: The device provides an active-low reset output, which ensures that the connected microcontroller or processor is held in the reset state until the system voltage stabilizes.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, making it versatile for various environmental conditions.
  • Package Type: The voltage supervisor is available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LP3470IM5-2.93/NOPB is provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LP3470IM5-2.93/NOPB is a versatile component that is well-suited for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices

Conclusion

The LP3470IM5-2.93/NOPB from Texas Instruments is an essential device for systems requiring reliable voltage monitoring and power management. Its low power consumption, precise voltage monitoring, and compact form factor make it an excellent choice for designers looking to enhance system reliability in a range of electronic applications.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6141 $50.7551
27+ $3.7859 $102.2193
41+ $3.6676 $150.3716
57+ $3.5493 $202.3101
73+ $3.4310 $250.4630
98+ $3.0761 $301.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess