EN
  • EN
  • DE

LP3470M5X-2.63

Part No LP3470M5X-2.63
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT TNY PWR RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071805-LP3470M5X-2.63
Ultra Librarian 3D Model Ultra Librarian LP3470M5X-2.63 CAD Model

Description

The LP3470M5X-2.63 is a high-quality microprocessor supervisory circuit manufactured by Texas Instruments, a renowned global semiconductor company. This product is part of the LP3470 series, known for its functionality in microprocessor systems that require a manual push-button reset control.

  • Function: Monitors the power supplies in microprocessor systems and provides a reset output during power-up, power-down, and brown-out conditions.
  • Threshold Voltage: 2.63V threshold voltage.
  • Manual Reset Input: Push-button reset control input can initiate a reset regardless of the voltage level of VCC.
  • Reset Output: Active-low, open-drain RESET output.
  • Supply Current: Low supply current of 15µA, energy-efficient.
  • Temperature Range: Operates over a temperature range of -40°C to 85°C.
  • Package: Small 5-pin SOT-23 package, compact and space-efficient.
  • Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.

In conclusion, the LP3470M5X-2.63 from Texas Instruments is a high-performance, reliable, and robust microprocessor supervisory circuit that offers exceptional protection against power supply faults.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess