EN
  • EN
  • DE

NCP163AFCT300T2G

Part No NCP163AFCT300T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886938-NCP163AFCT300T2G
Ultra Librarian 3D Model Ultra Librarian NCP163AFCT300T2G CAD Model

Description

ON Semiconductor NCP163AFCT300T2G Low Dropout Voltage Regulator

The ON Semiconductor NCP163AFCT300T2G is a state-of-the-art low dropout (LDO) voltage regulator designed to deliver a fixed output of 3.0V with an input voltage range from 1.4V to 5.5V. This high-accuracy device is optimized for low-power applications and provides a stable and reliable power supply, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Output Voltage Accuracy: The NCP163AFCT300T2G offers an impressive ±1% output voltage accuracy under all line, load, and temperature conditions, ensuring that your device operates consistently and effectively.
  • Ultra-Low Dropout: With a typical dropout of just 135mV at 300mA load, this LDO regulator maintains efficiency and provides a stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features a very low quiescent current of typically 20µA, which is ideal for battery-powered applications where extending battery life is crucial.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features to protect the regulator and the load from over-temperature and over-current conditions.
  • Noise Reduction: The NCP163AFCT300T2G is designed to offer low output noise, making it suitable for sensitive RF and analog circuits that require a clean power supply.

Applications

The NCP163AFCT300T2G is versatile and can be used in various applications, including:

  • Portable and Battery-Powered Devices
  • Wireless Handsets and WiFi Modules
  • Wearable Technology
  • Medical Devices
  • IoT Devices
  • Microcontroller Power Supply

Package and Reliability

This LDO comes in a compact, space-saving 1 mm x 1 mm x 0.4 mm XDFN-4 package, which is perfect for space-constrained applications. The NCP163AFCT300T2G is designed for high reliability, as evidenced by ON Semiconductor's commitment to rigorous quality control and industry standards.

Environmental and Regulatory Compliance

ON Semiconductor ensures that the NCP163AFCT300T2G complies with environmental regulations, including RoHS and Pb-Free standards, making it an environmentally friendly choice for manufacturers concerned with sustainability.

In summary, the NCP163AFCT300T2G from ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and efficient LDO voltage regulator for their low-power applications.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess