EN
  • EN
  • DE
  • IT

LP38502TJ-ADJ/NOPB

Part No LP38502TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38500/2-ADJ, LP38500A/2A-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | IC REG LIN POS ADJ 1.5A TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.37 at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 15μA
Maximum Supply Current 4mA
PSRR 58dB ~ 56dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-5 Thin
Supplier Device Package TO-263-5 Thin
Family Part Number LP38502
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203262-LP38502TJ-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38502TJ-ADJ/NOPB CAD Model

Description

Product Overview: LP38502TJ-ADJ/NOPB

The LP38502TJ-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a customizable voltage output with high accuracy. This adjustable regulator can be set to any voltage within its operating range by using external resistors, making it a versatile choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LP38502TJ-ADJ/NOPB offers an output voltage range that can be adjusted from 1.21V to 5.5V, providing the flexibility needed to power various electronic components.
  • High Output Current: This LDO regulator can supply up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus reducing power loss and improving efficiency.
  • Stable with Low ESR Output Capacitors: The LP38502TJ-ADJ/NOPB is stable with ceramic and other types of low ESR capacitors, providing more flexibility in component selection and reducing overall design cost.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Excellent Load and Line Regulation: The regulator maintains a consistent output voltage despite variations in input voltage and load, ensuring reliable performance.

Applications

The LP38502TJ-ADJ/NOPB is ideal for a range of applications that require a stable and adjustable power supply. It can be used in:

  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Portable and Battery-powered Devices

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LP38502TJ-ADJ/NOPB is built to the highest quality standards. Its robust design ensures reliable operation in various environments and applications. The device is available in a thermally-enhanced TO-263 package, which provides improved power dissipation capabilities.

With its combination of features, the LP38502TJ-ADJ/NOPB is a highly efficient solution for designers looking to optimize their power supply systems with an adjustable, low-dropout voltage regulator.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess