EN
  • EN
  • DE
  • IT

LP3855EMPX-5.0/NOPB

Part No LP3855EMPX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.44V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056433-LP3855EMPX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3855EMPX-5.0/NOPB CAD Model

Description

Product Overview: LP3855EMPX-5.0/NOPB

The LP3855EMPX-5.0/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 5.0 volts with a maximum current of 1.5A. This regulator is part of TI's well-regarded LP3855 series, which is known for its low dropout voltage, fast transient response, and excellent line and load regulation capabilities.

Key Features

  • Fixed Output Voltage: The device provides a stable 5.0V output, which is suitable for a wide range of applications, including microcontrollers, digital circuits, and analog devices.
  • High Output Current: With the ability to deliver up to 1.5A of output current, this LDO can power multiple devices or high-current components.
  • Low Dropout Voltage: The LP3855EMPX-5.0/NOPB maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with lower input voltages.
  • Excellent Load Regulation: The regulator maintains a consistent output voltage despite changes in the load, ensuring stable performance for sensitive electronic components.
  • Fast Transient Response: Quick response to changes in load or input voltage helps to maintain a steady output, vital for high-speed digital circuits.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Adjustable Version Available: For applications requiring a different output voltage, an adjustable version of the LP3855 series is also available.

Applications

  • Power Management for CPUs, FPGAs, and DSPs
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Equipment

The LP3855EMPX-5.0/NOPB comes in a compact surface-mount package and is characterized for operation from -40°C to 125°C, making it suitable for use in a variety of environments and applications. Its no-load quiescent current is optimized for battery-powered devices, and it is fully RoHS compliant and lead-free. With these features, the LP3855EMPX-5.0/NOPB is a reliable and versatile choice for designers looking to improve power efficiency and performance in their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0601 $56.4207
17+ $6.6135 $112.4295
27+ $6.4067 $172.9809
37+ $6.2001 $229.4037
47+ $5.9935 $281.6945
63+ $5.3734 $338.5242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,298 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess