EN
  • EN
  • DE

LP38691QSD-ADJ/NOPB

Part No LP38691QSD-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 500mA 6-WSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LP38691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49802-2, -LP38691QSD-ADJ-NDR, 296-49802-1, LP38691QSD-ADJ/NOPB-ND, 296-49802-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923597-LP38691QSD-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38691QSD-ADJ/NOPB CAD Model

Description

Product Overview: LP38691QSD-ADJ/NOPB by Texas Instruments

The LP38691QSD-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This adjustable voltage regulator offers a versatile solution for a wide range of applications requiring a stable and precise voltage supply.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.25V to 5.5V, allowing for flexibility in various applications.
  • High Accuracy: The output voltage is highly accurate with a precision of ±1% over the full temperature range, ensuring reliable performance in critical applications.
  • Low Dropout: With a low dropout voltage of typically 250 mV at full load, the LP38691QSD-ADJ/NOPB is ideal for systems where voltage margins are critical.
  • High Current Capacity: The regulator can deliver up to 1A of continuous output current, suitable for powering a broad range of devices.
  • Stable with Low-ESR Output Capacitors: The device is stable with ceramic capacitors, which are known for their small size and low equivalent series resistance (ESR).
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from adverse conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents the regulator from overheating, enhancing the product's reliability and longevity.
  • Green Product: The LP38691QSD-ADJ/NOPB is RoHS compliant and does not contain lead (Pb), making it an environmentally friendly option.

Applications

The LP38691QSD-ADJ/NOPB's versatile nature makes it suitable for a diverse set of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable and Battery-Powered Devices

With its combination of features, including adjustable output voltage, high accuracy, low dropout, and robust protection mechanisms, the LP38691QSD-ADJ/NOPB from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9525 $50.1925
42+ $2.4226 $101.7492
64+ $2.3469 $150.2016
89+ $2.2712 $202.1368
114+ $2.1955 $250.2870
153+ $1.9684 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,057 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess