EN
  • EN
  • DE

LP38691SD-1.8/NOPB

Part No LP38691SD-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Output Current 500mA
Operating Supply Current 55μA ~ 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Manufacturer Homepage www.ti.com
Win Source Part Number 746831-LP38691SD-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38691
Introduction Date January 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LP38691SD-1.8/NOPB CAD Model

Description

Product Overview: LP38691SD-1.8/NOPB

The LP38691SD-1.8/NOPB is a high-quality, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a continuous 1.8V output with an impressive accuracy. This LDO is an ideal choice for applications requiring a stable and clean power supply, and it can support a maximum output current of up to 500 mA. The device is housed in a small 6-pin WSON package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The LP38691SD-1.8/NOPB provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: This LDO offers an excellent load and line regulation, ensuring the output voltage remains stable under varying conditions.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage to the LDO or the powered device.
  • Current Limiting: An internal current limit provides additional protection against overcurrent conditions, enhancing the reliability of the regulator and the overall system.
  • Package: It comes in a space-saving 6-pin WSON package, which is ideal for portable and miniaturized electronic devices.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The LP38691SD-1.8/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile phones and PDAs
  • Wireless LAN devices
  • Digital cameras and audio devices
  • Portable and battery-powered equipment
  • Microcontroller power supplies

With its stable performance, low power consumption, and compact footprint, the LP38691SD-1.8/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0957 $52.6269
40+ $2.5401 $101.6040
61+ $2.4607 $150.1027
84+ $2.3813 $200.0292
109+ $2.3020 $250.9180
146+ $2.0638 $301.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,302 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess