EN
  • EN
  • DE

LP38692SDX-ADJ/NOPB

Part No LP38692SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LP38692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37609-1, 296-37609-2, 296-37609-6, LP38692SDX-ADJ/NOPB-ND, -296-37609-1-ND
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877914-LP38692SDX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38692SDX-ADJ/NOPB CAD Model

Description

The LP38692SDX-ADJ/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to provide clean and stable power to sensitive electronic circuits. This adjustable voltage regulator is capable of delivering up to 1A of continuous output current with a dropout voltage of typically 500mV at full load, making it an excellent choice for battery-powered devices, portable applications, and any system where power efficiency is critical.

Key Features

  • Adjustable Output Voltage: The output voltage of the LP38692SDX-ADJ/NOPB can be adjusted from 1.25V to 5.5V using external resistors, providing flexibility to power a wide range of devices.
  • High Accuracy: This LDO offers excellent regulation with a precision output voltage tolerance of ±1.5% at 25°C, ensuring reliable operation of the end application.
  • Low Dropout Voltage: The low dropout design allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing the reliability and longevity of the application.
  • Stable with Low ESR Output Capacitors: The LP38692SDX-ADJ/NOPB is stable with ceramic capacitors as low as 10μF, providing more flexibility in component selection and reducing overall design size.

Applications

The versatility of the LP38692SDX-ADJ/NOPB makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microcontroller or microprocessor power supplies
  • Analog and digital sensor systems
  • Consumer electronics

With its adjustable output and robust protection features, the LP38692SDX-ADJ/NOPB from Texas Instruments is an ideal solution for designers looking to improve power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,515 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess