EN
  • EN
  • DE

LP38693MPX-2.5/NOPB

Part No LP38693MPX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V 500MA SOT223-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.73V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 100 µA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Base Product Number LP38693
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1382519-LP38693MPX-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38693MPX-2.5/NOPB CAD Model

Description

Product Overview: LP38693MPX-2.5/NOPB from Texas Instruments

The LP38693MPX-2.5/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI), designed to deliver a continuous 500 mA of output current with a low dropout voltage. This component is an ideal choice for applications requiring efficient power management and a stable voltage supply.

Key Features

  • Output Voltage: The LP38693MPX-2.5/NOPB provides a fixed output voltage of 2.5V, suitable for powering a wide range of low-voltage ICs and microprocessors.
  • High Output Current: Capable of delivering up to 500 mA of output current, making it suitable for medium-power applications.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Stable with Low ESR Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their tantalum counterparts.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, enhancing the longevity and reliability of the regulator and the overall system.
  • Overcurrent Protection: The current limit feature protects the regulator and the load from damage in the event of a fault condition or excessive power draw.

Applications

The LP38693MPX-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and communications equipment
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Environmental Compliance

The "NOPB" suffix in the part number indicates that this device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Texas Instruments is committed to producing environmentally friendly products that meet the highest standards of quality and performance.

Conclusion

The LP38693MPX-2.5/NOPB LDO from Texas Instruments is a reliable and efficient solution for a range of power management requirements. Its low dropout voltage, high current capability, and protection features make it an excellent choice for designers seeking to optimize their power supply architecture for performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess