EN
  • EN
  • DE

LP3871ES-1.8

Part No LP3871ES-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3871
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203432-LP3871ES-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3871ES-1.8 CAD Model

Description

The LP3871ES-1.8 is a high-performance, fast response regulator designed and manufactured by Texas Instruments. This low-dropout (LDO) linear voltage regulator is capable of delivering a steady 1.8V output voltage with an input voltage range from 2.7V to 7V, making it an ideal choice for a wide array of applications that require a stable voltage supply.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, suitable for sensitive electronic components that require a stable power supply.
  • High Current Capability: Capable of supplying up to 800mA of output current, ensuring reliable performance even under heavy load conditions.
  • Low Dropout: The LP3871ES-1.8 boasts a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Fast Transient Response: Designed to respond quickly to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Adjustable Output: While the device typically provides a 1.8V output, it also offers the flexibility to adjust the voltage as needed for specific applications.

Applications

The LP3871ES-1.8 is versatile and can be used in a variety of electronic devices and systems. Its primary applications include:

  • Power management for CPUs, DSPs, and other processors that require a stable, low-voltage power supply.
  • Portable and battery-powered devices where power efficiency is crucial.
  • Post-regulation for switching power supplies.
  • Linear power supplies for analog and mixed-signal circuits.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP3871ES-1.8 is no exception. It is designed to meet the rigorous standards of the industry, ensuring both consistent performance and reliability for critical applications. With its robust feature set and Texas Instruments' reputation, the LP3871ES-1.8 is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3611 $50.4165
37+ $2.7579 $102.0423
57+ $2.6717 $152.2869
78+ $2.5855 $201.6690
101+ $2.4993 $252.4293
134+ $2.2408 $300.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess