EN
  • EN
  • DE

LP3873ESX-1.8

Part No LP3873ESX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 3A DDPAK/TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.2V at 3A
Output Current 3A
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3873
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1203461-LP3873ESX-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3873ESX-1.8 CAD Model

Description

Introducing the LP3873ESX-1.8 LDO Voltage Regulator by Texas Instruments

The LP3873ESX-1.8 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output voltage. This regulator is an ideal choice for sensitive electronics that require a consistent power supply, with minimal voltage fluctuation to ensure reliable operation.

Key Features

  • Output Voltage: The LP3873ESX-1.8 provides a fixed output voltage of 1.8V, which is a common requirement for many digital circuits and microprocessors.
  • High Current Capacity: With an ability to deliver up to 3A of continuous output current, this regulator can power a wide range of devices, from simple sensors to more demanding processors.
  • Low Dropout Voltage: The low dropout characteristic ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
  • Fast Transient Response: The LP3873ESX-1.8 is designed to respond quickly to changes in load, which helps to maintain a stable voltage supply during sudden increases in demand.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from overheating.
  • Adjustable Output: While the device is designed for a 1.8V output, it also offers the flexibility of an adjustable output version, which is capable of generating voltages from 1.2V to 5V.

Applications

The LP3873ESX-1.8 is versatile and can be used in a variety of applications, including:

  • Powering CPUs, DSPs, and other digital ICs
  • Consumer electronics such as digital cameras and MP3 players
  • Portable and battery-powered devices
  • Telecommunication equipment
  • Automotive electronics

Package and Reliability

The LP3873ESX-1.8 comes in a surface-mount TO-263 package, which is not only space-efficient but also allows for effective heat dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception, offering excellent reliability for critical applications.

In summary, the LP3873ESX-1.8 voltage regulator is a robust, efficient solution for maintaining a stable voltage in a variety of electronic devices. Its combination of performance, versatility, and reliability makes it a top choice for engineers and designers alike.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess